Delta Controls Ltd. Pressure Switch 386

Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 15 bar (200 psi), and ranges down to +/- 0.6 mbar (+/- 0.25 in.H20). Set point adjustable over whole range against calibrated scale with tamperproof adjuster Weatherproof and Flameproof models – ATEX and IECEx. Models for fixed switching differential, adjustable differential and HI-LO operation. Safety vented or blow out device as standard. Hermetically sealed microswitch option. Performance characteristics Enclosure IP66 Protection Wetted parts options Nitrile diaphragm & seal. Aluminium alloy flanges. Nitrile diaphragm & seal. Cast iron flanges Process connection Rc ¼ (BSP). Unit weight Between 1.7kg – 3.74kg (3.7lb – 8.1lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient. Scale accuracy ± 3% of full scale.
Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 15 bar (200 psi), and ranges down to +/- 0.6 mbar (+/- 0.25 in.H20). Set point adjustable over whole range against calibrated scale with tamperproof adjuster Weatherproof and Flameproof models – ATEX and IECEx. Models for fixed switching differential, adjustable differential and HI-LO operation. Safety vented or blow out device as standard. Hermetically sealed microswitch option. Performance characteristics Enclosure IP66 Protection Wetted parts options Nitrile diaphragm & seal. Aluminium alloy flanges. Nitrile diaphragm & seal. Cast iron flanges Process connection Rc ¼ (BSP). Unit weight Between 1.7kg – 3.74kg (3.7lb – 8.1lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient. Scale accuracy ± 3% of full scale.

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - 386 - Delta Controls Ltd.
Houston, TX, USA
Pressure Switch
386
Pressure Switch 386
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 15 bar (200 psi), and ranges down to +/- 0.6 mbar (+/- 0.25 in.H20). Set point adjustable over whole range against calibrated scale with tamperproof adjuster Weatherproof and Flameproof models – ATEX and IECEx. Models for fixed switching differential, adjustable differential and HI-LO operation. Safety vented or blow out device as standard. Hermetically sealed microswitch option. Performance characteristics Enclosure IP66 Protection Wetted parts options Nitrile diaphragm & seal. Aluminium alloy flanges. Nitrile diaphragm & seal. Cast iron flanges Process connection Rc ¼ (BSP). Unit weight Between 1.7kg – 3.74kg (3.7lb – 8.1lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient. Scale accuracy ± 3% of full scale.

Technical Data

  • Precision stainless steel mechanism for arduous atmospheres and high humidity.
  • Static pressure up to 15 bar (200 psi), and ranges down to +/- 0.6 mbar (+/- 0.25 in.H20).
  • Set point adjustable over whole range against calibrated scale with tamperproof adjuster
  • Weatherproof and Flameproof models – ATEX and IECEx.
  • Models for fixed switching differential, adjustable differential and HI-LO operation.
  • Safety vented or blow out device as standard.
  • Hermetically sealed microswitch option.

Performance characteristics

Enclosure

  • IP66 Protection

Wetted parts options

  • Nitrile diaphragm & seal. Aluminium alloy flanges.
  • Nitrile diaphragm & seal. Cast iron flanges

Process connection

  • Rc ¼ (BSP).

Unit weight

  • Between 1.7kg – 3.74kg (3.7lb – 8.1lb)

Accuracy

  • Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient.
  • Scale accuracy ± 3% of full scale.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Switches
Product Number 386
Product Name Pressure Switch
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Vacuum Switches - 2351193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range 0.0145 psi (0.0102 m H2O)
Vacuum Range 0.7501 torr (29.89 in Hg vac)
View Details
Pressure Switch - GFS 3400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
PS80 450psi Pressure Switch, NC; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details