Delta Controls Ltd. Pressure Switch S24

Description
Technical Data Ranges available up to 700 bar (10,000 psi) Maximum working pressure up to 1000 bar (15,000 psi) Epoxy coated die cast zinc / aluminium and stainless steel Weatherproof enclosures NEMA 4, 4X, IP66 Explosionproof enclosures NEMA 4, 4X, 7, 9 Flameproof Eex d IIC - ATEX Safety vented design as standard Field set point adjustment against a reference scale SPDT or DPDT switching and optional gold alloy contacts Terminal block for easy field wiring Hermetically sealed microswitch options 316 stainless steel wetted parts NACE MR-01-75 compatibility PED 97/23/EC CAT IV option Performance characteristics Enclosure IP66 Protection Wetted parts options 316 Stainless Steel (welded and with Viton / Nitrile O rings) Nickel Alloy (Monel) Standard Electrical ratings – Refer to Table 6 5 Amps – general purpose, environmentally sealed, hermetically sealed 1 Amp with gold contacts. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External Unit weight Between 2.7kg – 6.6kg (5.9lb – 14.5lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient
Description
Technical Data Ranges available up to 700 bar (10,000 psi) Maximum working pressure up to 1000 bar (15,000 psi) Epoxy coated die cast zinc / aluminium and stainless steel Weatherproof enclosures NEMA 4, 4X, IP66 Explosionproof enclosures NEMA 4, 4X, 7, 9 Flameproof Eex d IIC - ATEX Safety vented design as standard Field set point adjustment against a reference scale SPDT or DPDT switching and optional gold alloy contacts Terminal block for easy field wiring Hermetically sealed microswitch options 316 stainless steel wetted parts NACE MR-01-75 compatibility PED 97/23/EC CAT IV option Performance characteristics Enclosure IP66 Protection Wetted parts options 316 Stainless Steel (welded and with Viton / Nitrile O rings) Nickel Alloy (Monel) Standard Electrical ratings – Refer to Table 6 5 Amps – general purpose, environmentally sealed, hermetically sealed 1 Amp with gold contacts. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External Unit weight Between 2.7kg – 6.6kg (5.9lb – 14.5lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - S24 - Delta Controls Ltd.
Houston, TX, USA
Pressure Switch
S24
Pressure Switch S24
Technical Data Ranges available up to 700 bar (10,000 psi) Maximum working pressure up to 1000 bar (15,000 psi) Epoxy coated die cast zinc / aluminium and stainless steel Weatherproof enclosures NEMA 4, 4X, IP66 Explosionproof enclosures NEMA 4, 4X, 7, 9 Flameproof Eex d IIC - ATEX Safety vented design as standard Field set point adjustment against a reference scale SPDT or DPDT switching and optional gold alloy contacts Terminal block for easy field wiring Hermetically sealed microswitch options 316 stainless steel wetted parts NACE MR-01-75 compatibility PED 97/23/EC CAT IV option Performance characteristics Enclosure IP66 Protection Wetted parts options 316 Stainless Steel (welded and with Viton / Nitrile O rings) Nickel Alloy (Monel) Standard Electrical ratings – Refer to Table 6 5 Amps – general purpose, environmentally sealed, hermetically sealed 1 Amp with gold contacts. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External Unit weight Between 2.7kg – 6.6kg (5.9lb – 14.5lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient

Technical Data

  • Ranges available up to 700 bar (10,000 psi)
  • Maximum working pressure up to 1000 bar (15,000 psi)
  • Epoxy coated die cast zinc / aluminium and stainless steel
  • Weatherproof enclosures NEMA 4, 4X, IP66
  • Explosionproof enclosures NEMA 4, 4X, 7, 9
  • Flameproof Eex d IIC - ATEX
  • Safety vented design as standard
  • Field set point adjustment against a reference scale
  • SPDT or DPDT switching and optional gold alloy contacts
  • Terminal block for easy field wiring
  • Hermetically sealed microswitch options
  • 316 stainless steel wetted parts
  • NACE MR-01-75 compatibility
  • PED 97/23/EC CAT IV option

Performance characteristics

Enclosure

  • IP66 Protection

Wetted parts options

  • 316 Stainless Steel (welded and with Viton / Nitrile O rings)
  • Nickel Alloy (Monel)

Standard Electrical ratings – Refer to Table 6

  • 5 Amps – general purpose, environmentally sealed, hermetically sealed
  • 1 Amp with gold contacts.

Process connection

  • Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External

Unit weight

  • Between 2.7kg – 6.6kg (5.9lb – 14.5lb)

Accuracy

  • Set point repeatability ± 1% of span at 20 °C / 68 °F ambient
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Switches
Product Number S24
Product Name Pressure Switch
Pressure Measurement Absolute (optional feature); Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1259909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative pressure
Material Liquid; Gas; Compressed air, water
Working Pressure Range 14.5 to 174 psi (10.21 to 122 m H2O)
View Details
PS80 300psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure Sensors, Transducers - Industrial - 1882-1083727-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 87.02 psi (61.24 m H2O)
Accuracy 1.5 ±% FS
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum
Material Gas
View Details