Delta Controls Ltd. Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Submersible Pressure Transmitter Suitable for immersion to 2000 metre depth. Ranges up to 1000 bar. Stainless Steel, Monel and Hastelloy "Wetted" options. Intrinsically safe version to EEx ia IIC T5. | |
| Technical Data High Accuracy ± 0.10%. Ranges from 1 bar to 1000 bar. 20 : 1 turndown. 4-20mA analogue with digital communications. Fully HART ® compatible. Rugged 316 stainless steel... | |
| Technical Data High Accuracy ± 0.15%. Ranges from 1 bar to 1000 bar. 4 : 1 turndown. 4-20mA analogue with digital communications. 316 stainless steel investment Cast Enclosure. NEMA 4X,... | |
| Technical Data Stainless Steel Housing. Accuracy 0.2% from adjusted span. Active Temperature Compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure... | |
| Technical Data 0.29% accuracy of span. Stainless steel housing. Active temperature compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure /... | |
| The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique... |