Delta Controls Ltd. Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Sophisticated and reliable, Delta flow transmitters use ultrasonic vortex measuring principles, offering stability and repeatability regardless of fluctuations in temperature or pressure. Delta Controls' flow meters are proven in a... | |
| Vane Operated Flow Switch Air Flow. 2.5 to 12.5 m/sec. (500 to 2500 ft/min). ATEX and IECEx. Performance characteristics Enclosure IP66 Protection Wetted parts Mild steel backplate – aluminium or... | |
| The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique... |