Delta Controls Ltd. Pressure Switch 306

Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 15 bar (200 psi), and ranges down to +/- 0.6 mbar (+/- 0.25 in.H20). Set point adjustable over whole range against calibrated scale with tamperproof adjuster Weatherproof and Flameproof models – ATEX and IECEx. Models for fixed switching differential, adjustable differential and HI-LO operation. Safety vented or blow out device as standard. Hermetically sealed microswitch option. Performance characteristics Enclosure IP66 Protection Wetted parts options Nitrile diaphragm & seal. Aluminium alloy flanges. Nitrile diaphragm & seal. Cast iron flanges Process connection Rc ¼ (BSP). Unit weight Between 1.7kg – 3.74kg (3.7lb – 8.1lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient. Scale accuracy ± 3% of full scale.
Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 15 bar (200 psi), and ranges down to +/- 0.6 mbar (+/- 0.25 in.H20). Set point adjustable over whole range against calibrated scale with tamperproof adjuster Weatherproof and Flameproof models – ATEX and IECEx. Models for fixed switching differential, adjustable differential and HI-LO operation. Safety vented or blow out device as standard. Hermetically sealed microswitch option. Performance characteristics Enclosure IP66 Protection Wetted parts options Nitrile diaphragm & seal. Aluminium alloy flanges. Nitrile diaphragm & seal. Cast iron flanges Process connection Rc ¼ (BSP). Unit weight Between 1.7kg – 3.74kg (3.7lb – 8.1lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient. Scale accuracy ± 3% of full scale.

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - 306 - Delta Controls Ltd.
Houston, TX, USA
Pressure Switch
306
Pressure Switch 306
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 15 bar (200 psi), and ranges down to +/- 0.6 mbar (+/- 0.25 in.H20). Set point adjustable over whole range against calibrated scale with tamperproof adjuster Weatherproof and Flameproof models – ATEX and IECEx. Models for fixed switching differential, adjustable differential and HI-LO operation. Safety vented or blow out device as standard. Hermetically sealed microswitch option. Performance characteristics Enclosure IP66 Protection Wetted parts options Nitrile diaphragm & seal. Aluminium alloy flanges. Nitrile diaphragm & seal. Cast iron flanges Process connection Rc ¼ (BSP). Unit weight Between 1.7kg – 3.74kg (3.7lb – 8.1lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient. Scale accuracy ± 3% of full scale.

Technical Data

  • Precision stainless steel mechanism for arduous atmospheres and high humidity.
  • Static pressure up to 15 bar (200 psi), and ranges down to +/- 0.6 mbar (+/- 0.25 in.H20).
  • Set point adjustable over whole range against calibrated scale with tamperproof adjuster
  • Weatherproof and Flameproof models – ATEX and IECEx.
  • Models for fixed switching differential, adjustable differential and HI-LO operation.
  • Safety vented or blow out device as standard.
  • Hermetically sealed microswitch option.

Performance characteristics

Enclosure

  • IP66 Protection

Wetted parts options

  • Nitrile diaphragm & seal. Aluminium alloy flanges.
  • Nitrile diaphragm & seal. Cast iron flanges

Process connection

  • Rc ¼ (BSP).

Unit weight

  • Between 1.7kg – 3.74kg (3.7lb – 8.1lb)

Accuracy

  • Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient.
  • Scale accuracy ± 3% of full scale.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Switches
Product Number 306
Product Name Pressure Switch
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1366276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Electro-mechanical
Material Gas; Gas, liquid
Working Pressure Range 7.25 to 116 psi (5.1 to 81.66 m H2O)
View Details
6PS Series KLIXON® Hermetic Snap-acting Pressure Switch -  - Sensata Technologies
Specs
Pressure Measurement Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-1083729-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 87.02 psi (61.24 m H2O)
Accuracy 1.5 ±% FS
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
View Details