Delta Controls Ltd. Datasheets for Dial Thermometers
Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both.
Dial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Technical features Nominal size: 100 – 150 mm (4” – 6”) Scale ranges: NS 100 – 150 mm: 0...60 to 0...600 deg C -40 to +60, -20 to +40, -20... | |
| Bimetal Thermometers GB Series With rigid or every angle stem Watertight casing stainless steel execution NS 100 - 125 - 150 Indication ranges included between -50 to +500 °C Execution... |