Delta Controls Ltd. Pressure Switch GR3

Description
Technical Data Compact and rugged design. Hermetically sealed snap switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC option. Weatherproof IP66/NEMA 4. Stainless steel body option NEMA 4X rating. Maximum Working (Static or line) Pressure up to 250 Bar / 3500 psi. Ranges available up to 10 bar / 160 psi. Variety of wetted parts including NACE MR 01-75 compatibility option. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Field adjustable. Accuracy 1% Performance characteristics Enclosure options IP66 Protection Nema 4 (Standard) Option Nema 4X. Wetted parts options 316 Stainless Steel (with PTFE & Viton or Nitrile O-ring seals) Sour Gas or Sour Crude applications (MR 01-75) – NACE. Nitrile with aluminium or cast iron flanges. Standard Electrical ratings – Refer to Table 6 11 Amp silver contacts 5 Amp silver contacts 1 Amp gold contacts Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal, ½ NPT External. Unit weight Between 2.7 kg – 8.4kg (6lb – 18.4lb) see end of datasheet for different instrument weights. Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.
Description
Technical Data Compact and rugged design. Hermetically sealed snap switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC option. Weatherproof IP66/NEMA 4. Stainless steel body option NEMA 4X rating. Maximum Working (Static or line) Pressure up to 250 Bar / 3500 psi. Ranges available up to 10 bar / 160 psi. Variety of wetted parts including NACE MR 01-75 compatibility option. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Field adjustable. Accuracy 1% Performance characteristics Enclosure options IP66 Protection Nema 4 (Standard) Option Nema 4X. Wetted parts options 316 Stainless Steel (with PTFE & Viton or Nitrile O-ring seals) Sour Gas or Sour Crude applications (MR 01-75) – NACE. Nitrile with aluminium or cast iron flanges. Standard Electrical ratings – Refer to Table 6 11 Amp silver contacts 5 Amp silver contacts 1 Amp gold contacts Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal, ½ NPT External. Unit weight Between 2.7 kg – 8.4kg (6lb – 18.4lb) see end of datasheet for different instrument weights. Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - GR3 - Delta Controls Ltd.
Houston, TX, USA
Pressure Switch
GR3
Pressure Switch GR3
Technical Data Compact and rugged design. Hermetically sealed snap switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC option. Weatherproof IP66/NEMA 4. Stainless steel body option NEMA 4X rating. Maximum Working (Static or line) Pressure up to 250 Bar / 3500 psi. Ranges available up to 10 bar / 160 psi. Variety of wetted parts including NACE MR 01-75 compatibility option. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Field adjustable. Accuracy 1% Performance characteristics Enclosure options IP66 Protection Nema 4 (Standard) Option Nema 4X. Wetted parts options 316 Stainless Steel (with PTFE & Viton or Nitrile O-ring seals) Sour Gas or Sour Crude applications (MR 01-75) – NACE. Nitrile with aluminium or cast iron flanges. Standard Electrical ratings – Refer to Table 6 11 Amp silver contacts 5 Amp silver contacts 1 Amp gold contacts Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal, ½ NPT External. Unit weight Between 2.7 kg – 8.4kg (6lb – 18.4lb) see end of datasheet for different instrument weights. Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.

Technical Data

  • Compact and rugged design.
  • Hermetically sealed snap switch UL and CSA listed.
  • ATEX - Flameproof CENELEC EEx d IIC option.
  • ATEX – Intrinsically Safe ATEX Ex ia IIC option.
  • Weatherproof IP66/NEMA 4.
  • Stainless steel body option NEMA 4X rating.
  • Maximum Working (Static or line) Pressure up to 250 Bar / 3500 psi.
  • Ranges available up to 10 bar / 160 psi.
  • Variety of wetted parts including NACE MR 01-75 compatibility option.
  • Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX
  • Flameproof EEx d IIC terminal enclosures.
  • Field adjustable.
  • Accuracy 1%

Performance characteristics

Enclosure options

  • IP66 Protection Nema 4 (Standard)
  • Option Nema 4X.

Wetted parts options

  • 316 Stainless Steel (with PTFE & Viton or Nitrile O-ring seals)
  • Sour Gas or Sour Crude applications (MR 01-75) – NACE.
  • Nitrile with aluminium or cast iron flanges.

Standard Electrical ratings – Refer to Table 6

  • 11 Amp silver contacts
  • 5 Amp silver contacts
  • 1 Amp gold contacts

Process connection

  • Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal, ½ NPT External.

Unit weight

  • Between 2.7 kg – 8.4kg (6lb – 18.4lb) see end of datasheet for different instrument weights.

Accuracy

  • Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Switches
Product Number GR3
Product Name Pressure Switch
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2354729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range -14.5 to 1160 psi (-10.21 to 817 m H2O)
Vacuum Range 60023 torr (-2333 in Hg vac)
View Details
PS80 20psi Pressure Switch, NO; 36" PS80-K2-F0605 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Vacuum Switches - 1000677 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Vacuum
Material Gas
View Details