Delta Controls Ltd. Datasheets for Pressure Gauges

Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications.  Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more

Product Name Notes
Diaphragm DG Range Nominal Diameter options of 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available From 0 to 25mbar, up to 0...
GA Range Nominal Diameter options of 100mm, 150mm, 200mm & 260mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1600 bar...
GG Range Nominal Diameter options of 63mm, 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1000 bar Monel...
GS Range Nominal Diameter options of 100mm, 150mm St.St. case Nominal Diameter 125mm Phenolic case Degree of Protection IP55/IP65. Blowout Protection. Ranges up to 4000bar Monel pressure connection, material and...
The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique...