Schmalz Inc. Suction cup connection nipple SA-NIP N004 G1/8-AG DN200 10.01.01.03528

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup connection nipple SA-NIP N004 G1/8-AG DN200 - 10.01.01.03528 - Schmalz Inc.
Raleigh, NC, United States
Suction cup connection nipple SA-NIP N004 G1/8-AG DN200
10.01.01.03528
Suction cup connection nipple SA-NIP N004 G1/8-AG DN200 10.01.01.03528
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Flanges and Fittings
Product Number 10.01.01.03528
Product Name Suction cup connection nipple SA-NIP N004 G1/8-AG DN200
Materials Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Adaptive Centering Ring, ISO-KF, NW16 to NW10, Viton O-ring, S.S. - 100315821 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16
View Details
Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
 - Bored Weld Flange Non-rotatable Clear - Edwards Vacuum
Specs
Component Type Flange
Port Type Flange
Flange System & Fitting Seal ISO-CF (Metal Seal)
View Details
CF to ISO Straight Adapter Nipple -  - Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products, Inc. - The Vacuum Experts
Specs
Component Type Adapter; FullNipple
Port Type Flange
Flange System & Fitting Seal Proprietary ConflatTM type flange or fitting
View Details