Schmalz Inc. Suction cup connection nipple SA-NIP N041 G1/4-IG DN440 10.01.01.11822

Description
Nipple: N 041 Thread G1: G1/4"-F Overall length: 29.3 mm Fitting length: 15 mm Nominal size: 4,40 mm Material: Aluminium Spanner size SW2: 5 mm
Datasheet
Description
Nipple: N 041 Thread G1: G1/4"-F Overall length: 29.3 mm Fitting length: 15 mm Nominal size: 4,40 mm Material: Aluminium Spanner size SW2: 5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup connection nipple SA-NIP N041 G1/4-IG DN440 - 10.01.01.11822 - Schmalz Inc.
Raleigh, NC, United States
Suction cup connection nipple SA-NIP N041 G1/4-IG DN440
10.01.01.11822
Suction cup connection nipple SA-NIP N041 G1/4-IG DN440 10.01.01.11822
Nipple: N 041 Thread G1: G1/4"-F Overall length: 29.3 mm Fitting length: 15 mm Nominal size: 4,40 mm Material: Aluminium Spanner size SW2: 5 mm

Nipple: N 041
Thread G1: G1/4"-F
Overall length: 29.3 mm
Fitting length: 15 mm
Nominal size: 4,40 mm
Material: Aluminium
Spanner size SW2: 5 mm

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Flanges and Fittings
Product Number 10.01.01.11822
Product Name Suction cup connection nipple SA-NIP N041 G1/4-IG DN440
Materials Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Assembly, NW50 ISO-KF, Buna-N O-ring, Stainless Steel - 100312806 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
VL Vacuum Fittings -  - FITOK GmbH
Specs
Component Type Adapter; Elbow90°; Tee; Union
Port Type Compression
Flange OD 0.0625 to 1.5 inch (1.59 to 38.1 mm)
View Details