Schmalz Inc. Suction cup connection nipple SA-NIP N005 G1/8-AG DN200 10.01.01.03529

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup connection nipple SA-NIP N005 G1/8-AG DN200 - 10.01.01.03529 - Schmalz Inc.
Raleigh, NC, United States
Suction cup connection nipple SA-NIP N005 G1/8-AG DN200
10.01.01.03529
Suction cup connection nipple SA-NIP N005 G1/8-AG DN200 10.01.01.03529
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Flanges and Fittings
Product Number 10.01.01.03529
Product Name Suction cup connection nipple SA-NIP N005 G1/8-AG DN200
Materials Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter Tee, NW40 Flange to 0.125 in. Female NPT, Aluminum - 100319305 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Vacuum Cup Fitting - VCF7-18F - IMI Norgren
Specs
Component Type Adapter; Connect tubing to vacuum cups
Port Type Threaded; Barbed
Flange OD 0.2600 inch (6.6 mm)
View Details
VL Vacuum Fittings -  - FITOK GmbH
Specs
Component Type Adapter; Elbow90°; Tee; Union
Port Type Compression
Flange OD 0.0625 to 1.5 inch (1.59 to 38.1 mm)
View Details