Schmalz Inc. Spring plunger with internal damping spring and height compensation FSTIm M3-IG 4/2.5 L 5 IN 10.01.02.01334

Description
Spring plunger in small design with internal damping spring for handling of workpieces with differing heights and curvatures Handling of very sensitive workpieces (e.g. printed circuit boards) without additional control expenses; ensures gentle placement Handling tasks in the electronics industry Suitable for cleanroom applications – depending on the application and the loading case, up to cleanroom class ISO1 (according to ISO 14644‑1)
Datasheet
Description
Spring plunger in small design with internal damping spring for handling of workpieces with differing heights and curvatures Handling of very sensitive workpieces (e.g. printed circuit boards) without additional control expenses; ensures gentle placement Handling tasks in the electronics industry Suitable for cleanroom applications – depending on the application and the loading case, up to cleanroom class ISO1 (according to ISO 14644‑1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring plunger with internal damping spring and height compensation FSTIm M3-IG 4/2.5 L 5 IN - 10.01.02.01334 - Schmalz Inc.
Raleigh, NC, United States
Spring plunger with internal damping spring and height compensation FSTIm M3-IG 4/2.5 L 5 IN
10.01.02.01334
Spring plunger with internal damping spring and height compensation FSTIm M3-IG 4/2.5 L 5 IN 10.01.02.01334
Spring plunger in small design with internal damping spring for handling of workpieces with differing heights and curvatures Handling of very sensitive workpieces (e.g. printed circuit boards) without additional control expenses; ensures gentle placement Handling tasks in the electronics industry Suitable for cleanroom applications – depending on the application and the loading case, up to cleanroom class ISO1 (according to ISO 14644‑1)
  • Spring plunger in small design with internal damping spring for handling of workpieces with differing heights and curvatures
  • Handling of very sensitive workpieces (e.g. printed circuit boards) without additional control expenses; ensures gentle placement
  • Handling tasks in the electronics industry
  • Suitable for cleanroom applications – depending on the application and the loading case, up to cleanroom class ISO1 (according to ISO 14644‑1)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Flanges and Fittings
Product Number 10.01.02.01334
Product Name Spring plunger with internal damping spring and height compensation FSTIm M3-IG 4/2.5 L 5 IN
Temperature Range 32 to 176 F (0.0 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW50 ISO-KF, 612 mm Length, 0.15 mm Hose Wall - 100319811 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
 - Long Radius Elbow - Edwards Vacuum
Edwards Vacuum
Specs
Component Type Long Radius Elbow
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 14 to 392 F (-10 to 200 C)
View Details
NW Flange, Bored 304L -  - Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products, Inc. - The Vacuum Experts
Specs
Component Type Flange
Port Type Flange
Flange System & Fitting Seal Elastomeric / O-ring; Metal Seal; ISO-KF (Small Clamped, <2")
View Details