HardwareSource, Inc. Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
Product Name | Notes |
---|---|
Extra Screws for Forged Iron Hinges and Dummy Straps Three head types available: Flat Head (countersunk) and Pyramid Head and Oval Head (countersunk) Flat black finish matches Forged Iron Hardware... | |
#6 x 3/4" flat head philips wood screws. On the metallic finishes the entire screw is plated. On the "White" and "Off White" finishes the screw is zinc plated and... | |
Door hinge wood screws that are longer than what normally comes with the hinge. Screws are flat head phillips screws. Screws are made from steel base material. PLEASE NOTE; the... | |
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is... | |
Flat Head Phillips Wood Screws #12 x 1-1/4" Steel base material Finishes: Satin Chrome Oil Rubbed Bronze Satin Brass Satin Nickel Chrome Polished Brass Prime Coated Gray | |
Heart style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black square head wood screws This hinge... | |
Hex head lag screws for installation of stainless steel hardware and hinges. Made from stainless steel. Finishes: Natural Stainless | |
Hex head lag screws for installing gate strap hinges. Steel base material available in galvanized or black coated finish. Finishes: Galvanized Black coated | |
Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag... | |
Most lag screws are hex headed. These lag screws have the old fashioned square head. Steel base material Choose the "Unfinished" lags if you are going to apply paint to... | |
Pan head philips wood screw made for our generic European compact face frame hinges. Size is #7 x 5/8" Made from steel base material. PLEASE NOTE: this screw is a... | |
Plastic dowel and dowel screw for European hinge push-in type installations. Used on manufactured wood products where wood screws do not hold well. Plastic dowel and dowel screw are sold... | |
Screws are made to fit Truth brand casement operators and hardware. PLEASE NOTE: only the top of the screw head is coated with the matching color. The Light Tan screw... | |
Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top... | |
Screws are sized for cabinet hinges Photo shows an "Oval Head" wood screw. Flat head is similiar but without the domed top. Finishes: Brass Plated Burnished Brass Chrome Plated Satin... | |
Solid Brass Material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish | |
Solid Brass Screws with Philips Flat Head Sold in pack of 100 screws A length of piano hinge uses approximately 70 screws. Finishes: Solid Brass | |
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish | |
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish | |
Solid stainless steel Pan head phillips Screws are sold in packages of 100. Finishes: Natural finish | |
Stainless Steel Screws with Philips Flat Head Sold in pack of 100 screws A length of piano hinge uses approximately 70 screws. Finishes: Stainless Steel | |
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated | |
Steel Screws with Philips Flat Head Sold in pack of 100 screws A length of piano hinge uses approximately 70 screws. Finishes: Zinc Chromate Plated | |
System screws are made for our Aximat hinges and are especially good for attaching to particle board. They are available in two sizes. Both screws are about 1/2" in length. | |
These screws are for our Gate Tee & Strap Hinges. Steel base material. Available in Black coated or Galvanized. Finishes: Black coated Galvanized | |
This screw is for European hinges used on "Back-to-Back" or "Twin Overlay" doors where the hinges are installed back-to-back on the side panel. The back-to-back installation will cause regular screws... | |
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This... | |
Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright... | |
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website... | |
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel |