HardwareSource, Inc. Flat Head Steel Screws 135168

Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Flat Head Steel Screws - 135168 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Steel Screws
135168
Flat Head Steel Screws 135168
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
  • Steel base material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 135168
Product Name Flat Head Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Wood Screws - 1443501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Regular Type A - T103A1 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details