HardwareSource, Inc. Pintle Strap Hinge, Heart Style with Wood Screws 778220

Description
Heart style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black square head wood screws This hinge can be used on a gate weighing up to 175lbs (per pair of hinges). Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style Finishes: Black Iron
Description
Heart style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black square head wood screws This hinge can be used on a gate weighing up to 175lbs (per pair of hinges). Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Pintle Strap Hinge, Heart Style with Wood Screws - 778220 - HardwareSource, Inc.
San Diego, CA, USA
Pintle Strap Hinge, Heart Style with Wood Screws
778220
Pintle Strap Hinge, Heart Style with Wood Screws 778220
Heart style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black square head wood screws This hinge can be used on a gate weighing up to 175lbs (per pair of hinges). Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style Finishes: Black Iron
  • Heart style strap hinge with a pintle end
  • Pintle end fastens to wood or masonry (with masonry anchor not included)
  • Comes complete with black square head wood screws
  • This hinge can be used on a gate weighing up to 175lbs (per pair of hinges).
  • Pintle style mounting allows gate to be removed by lifting off pintle
  • With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out).
  • Normal installation requires two hinges per gate
  • "Hook Size" refers to the dimensions of the threaded portion.
  • Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 778220
Product Name Pintle Strap Hinge, Heart Style with Wood Screws
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Machine Screws - 1795691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Posidriv®; Pozidriv
View Details
Swivel Pad Type - TS104 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details