HardwareSource, Inc. Flat Head Steel Screws 135124

Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Flat Head Steel Screws - 135124 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Steel Screws
135124
Flat Head Steel Screws 135124
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
  • Steel base material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 135124
Product Name Flat Head Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
5/64 in. Hex Key for 8-32 Setscrew, Qty 10 - 564HK - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details
Slotted Standard Pan Head Screw - Type S SEELSKREW® - 8-32 UNC-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Inch # 8
View Details