HardwareSource, Inc. Flat Head Brass Screws 135268

Description
Solid Brass Material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Description
Solid Brass Material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish

Suppliers

Company
Product
Description
Supplier Links
Flat Head Brass Screws - 135268 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Brass Screws
135268
Flat Head Brass Screws 135268
Solid Brass Material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
  • Solid Brass Material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Natural finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 135268
Product Name Flat Head Brass Screws
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 12 mm Long, Qty 50 - SS4MS12 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M3 X 0.50 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M3
View Details