HardwareSource, Inc. Upright Pintle and Screw Eye 504873

Description
Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components. When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8". The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate. Upright Pintle installs with lag screws or carriage bolts (not included). Made from steel base material. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
Description
Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components. When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8". The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate. Upright Pintle installs with lag screws or carriage bolts (not included). Made from steel base material. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate

Suppliers

Company
Product
Description
Supplier Links
Upright Pintle and Screw Eye - 504873 - HardwareSource, Inc.
San Diego, CA, USA
Upright Pintle and Screw Eye
504873
Upright Pintle and Screw Eye 504873
Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components. When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8". The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate. Upright Pintle installs with lag screws or carriage bolts (not included). Made from steel base material. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
  • Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate.
  • The "Upright" and the "Screw Eye" are ordered as separate components.
  • When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8".
  • The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate.
  • Upright Pintle installs with lag screws or carriage bolts (not included).
  • Made from steel base material.

PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk.

Finishes:

  • Zinc Chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 504873
Product Name Upright Pintle and Screw Eye
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M5 x 20mm Long - 25053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Captive Thumb Screw, #8-32 Thread Size, 1/4 Thread Length - A 9B41-B0832A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Standard Drives Slotted
Material Brass
View Details
Machine Screw - 335-1068-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details