135250 -- FLAT HEAD BRASS SCREWS
HardwareSource, Inc.
Flat Head Brass Screws
135250
Description
Solid Brass Material
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Description
Solid Brass Material
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Suppliers
Solid Brass Material
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
- Solid Brass Material
- Flat Head Phillips
- Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
135250 |
|
Product Name
|
Flat Head Brass Screws |
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Material
Stainless Steel
Length
0.9843 inch (25 mm)
View Details
2 suppliers
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.2500 inch (6.35 mm)
View Details