HardwareSource, Inc. Back-to-Back Screws 268250

Description
This screw is for European hinges used on "Back-to-Back" or "Twin Overlay" doors where the hinges are installed back-to-back on the side panel. The back-to-back installation will cause regular screws to interfere with each other. Maximum length of screw is 1-1/16". Mimimum length of screw is 13/16". Flat style screw head is a #6. Female shaft outside diameter is 3/16". Male screw is steel. Female screw is non-ferrous. For each screw needed order one male screw (SKU 268250) and one female screw (SKU 268251). Finishes: Nickel Plated
Description
This screw is for European hinges used on "Back-to-Back" or "Twin Overlay" doors where the hinges are installed back-to-back on the side panel. The back-to-back installation will cause regular screws to interfere with each other. Maximum length of screw is 1-1/16". Mimimum length of screw is 13/16". Flat style screw head is a #6. Female shaft outside diameter is 3/16". Male screw is steel. Female screw is non-ferrous. For each screw needed order one male screw (SKU 268250) and one female screw (SKU 268251). Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Back-to-Back Screws - 268250 - HardwareSource, Inc.
San Diego, CA, USA
Back-to-Back Screws
268250
Back-to-Back Screws 268250
This screw is for European hinges used on "Back-to-Back" or "Twin Overlay" doors where the hinges are installed back-to-back on the side panel. The back-to-back installation will cause regular screws to interfere with each other. Maximum length of screw is 1-1/16". Mimimum length of screw is 13/16". Flat style screw head is a #6. Female shaft outside diameter is 3/16". Male screw is steel. Female screw is non-ferrous. For each screw needed order one male screw (SKU 268250) and one female screw (SKU 268251). Finishes: Nickel Plated
  • This screw is for European hinges used on "Back-to-Back" or "Twin Overlay" doors where the hinges are installed back-to-back on the side panel. The back-to-back installation will cause regular screws to interfere with each other.
  • Maximum length of screw is 1-1/16". Mimimum length of screw is 13/16".
  • Flat style screw head is a #6.
  • Female shaft outside diameter is 3/16".
  • Male screw is steel. Female screw is non-ferrous.
  • For each screw needed order one male screw (SKU 268250) and one female screw (SKU 268251).

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 268250
Product Name Back-to-Back Screws
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Wood Screws - 1456466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Adjustable Type D - T199 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Other Size Specs 1-3/16
View Details
Shoulder Washer Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details