135400 -- PAN HEAD STAINLESS STEEL SCREWS
HardwareSource, Inc.
Pan Head Stainless Steel Screws
135400
Description
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Description
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Suppliers
Pan Head Stainless Steel Screws
135400
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
- Solid stainless steel
- Pan head phillips
- Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
135400 |
|
Product Name
|
Pan Head Stainless Steel Screws |
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Screw Type
Cap Screw
Head Type
Hexagon Head
Metric
M6
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details