HardwareSource, Inc. Shutter Hinge Screws 272400

Description
#6 x 3/4" flat head philips wood screws. On the metallic finishes the entire screw is plated. On the "White" and "Off White" finishes the screw is zinc plated and the top of the screw is coated with either a White or an Off White coating. Made from steel base material. These screws are sold by the package. There are 30 screws per package. The "Zinc Plated" screw is the best match for a Polished Chrome or Brushed Chrome hinge. Finishes: Zinc Plated Antique Brass Polished Brass Bright Nickel White Off White
Description
#6 x 3/4" flat head philips wood screws. On the metallic finishes the entire screw is plated. On the "White" and "Off White" finishes the screw is zinc plated and the top of the screw is coated with either a White or an Off White coating. Made from steel base material. These screws are sold by the package. There are 30 screws per package. The "Zinc Plated" screw is the best match for a Polished Chrome or Brushed Chrome hinge. Finishes: Zinc Plated Antique Brass Polished Brass Bright Nickel White Off White

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinge Screws - 272400 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Hinge Screws
272400
Shutter Hinge Screws 272400
#6 x 3/4" flat head philips wood screws. On the metallic finishes the entire screw is plated. On the "White" and "Off White" finishes the screw is zinc plated and the top of the screw is coated with either a White or an Off White coating. Made from steel base material. These screws are sold by the package. There are 30 screws per package. The "Zinc Plated" screw is the best match for a Polished Chrome or Brushed Chrome hinge. Finishes: Zinc Plated Antique Brass Polished Brass Bright Nickel White Off White
  • #6 x 3/4" flat head philips wood screws.
  • On the metallic finishes the entire screw is plated. On the "White" and "Off White" finishes the screw is zinc plated and the top of the screw is coated with either a White or an Off White coating.
  • Made from steel base material.
  • These screws are sold by the package. There are 30 screws per package.
  • The "Zinc Plated" screw is the best match for a Polished Chrome or Brushed Chrome hinge.

Finishes:

  • Zinc Plated
  • Antique Brass
  • Polished Brass
  • Bright Nickel
  • White
  • Off White
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 272400
Product Name Shutter Hinge Screws
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 12 mm Long, Qty 25 - SS6MS12 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2.5 X 0.45 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details