HardwareSource, Inc. Flat Head Steel Screws 135112

Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Flat Head Steel Screws - 135112 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Steel Screws
135112
Flat Head Steel Screws 135112
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
  • Steel base material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 135112
Product Name Flat Head Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Machine Screws - 130634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Slotted; Slot
View Details
Regular Type A - T103B - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 7/8"
View Details
Spanner Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head; Pan Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details