135236 -- FLAT HEAD BRASS SCREWS
HardwareSource, Inc.
Flat Head Brass Screws
135236
Description
Solid Brass Material
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Description
Solid Brass Material
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Suppliers
Solid Brass Material
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
- Solid Brass Material
- Flat Head Phillips
- Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
135236 |
|
Product Name
|
Flat Head Brass Screws |
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Screw Type
Cap Screw
Head Type
Hexagon Head
Metric
M6
View Details
Material
Stainless Steel
Length
0.9843 inch (25 mm)
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Inch
# 8
View Details