HardwareSource, Inc. Flat Head Stainless Steel Screws 135342

Description
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Description
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish

Suppliers

Company
Product
Description
Supplier Links
Flat Head Stainless Steel Screws - 135342 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Stainless Steel Screws
135342
Flat Head Stainless Steel Screws 135342
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
  • Solid Stainless Steel
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Natural finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 135342
Product Name Flat Head Stainless Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Setscrew, 6 mm Long, Qty 50 - SS2MS6 - Newport MKS
Specs
Screw Type Set Screw
Metric M2
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details