HardwareSource, Inc. Statuary Bronze Finish Wood Screws 286253

Description
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze
Description
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze

Suppliers

Company
Product
Description
Supplier Links
Statuary Bronze Finish Wood Screws - 286253 - HardwareSource, Inc.
San Diego, CA, USA
Statuary Bronze Finish Wood Screws
286253
Statuary Bronze Finish Wood Screws 286253
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze
  • Wood screws that match our hardware with Statuary Bronze finish
  • Philips slot
  • Steel base material
  • PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering.

Finishes:

  • Staturary Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 286253
Product Name Statuary Bronze Finish Wood Screws
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Grub Screws - 137714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket set
Material Stainless Steel
Finish Plain
View Details
Swivel Pad Type - NTS107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details