HardwareSource, Inc. European Hinge Screw 268000

Description
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated
Description
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
European Hinge Screw - 268000 - HardwareSource, Inc.
San Diego, CA, USA
European Hinge Screw
268000
European Hinge Screw 268000
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated
  • Flat head phillips type screw.
  • Specially made for European and Blum hinges.
  • Steel base material.
  • The #6 screw is for most European hinges and mounting plates.
  • The #7 screw is for Blum Face Frame Mounting Plates.
  • Sold by the "Each" or by the "Pack". There are 50 screws in a pack.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 268000
Product Name European Hinge Screw
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Wood Screws - 1443513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Checknuts - T108CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.3750 inch (9.52 mm)
Inch 1/4"
View Details
Shoulder Washer Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details