HardwareSource, Inc. Long Wood Screws for Door Hinges 838902

Description
Door hinge wood screws that are longer than what normally comes with the hinge. Screws are flat head phillips screws. Screws are made from steel base material. PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze
Description
Door hinge wood screws that are longer than what normally comes with the hinge. Screws are flat head phillips screws. Screws are made from steel base material. PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Long Wood Screws for Door Hinges - 838902 - HardwareSource, Inc.
San Diego, CA, USA
Long Wood Screws for Door Hinges
838902
Long Wood Screws for Door Hinges 838902
Door hinge wood screws that are longer than what normally comes with the hinge. Screws are flat head phillips screws. Screws are made from steel base material. PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze
  • Door hinge wood screws that are longer than what normally comes with the hinge.
  • Screws are flat head phillips screws.
  • Screws are made from steel base material.
  • PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge.

Finishes:

  • Polished Brass
  • Satin Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 838902
Product Name Long Wood Screws for Door Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Machine Screws - 1795720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Torx; Torx
View Details
Regular Type A - T103B - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 7/8"
View Details
6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details