HardwareSource, Inc. Screws for Cabinet Hinges, Solid Brass 310720

Description
Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head. All screws in this section are made from solid brass. PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them. The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware. All screws in this section have a phillips type slot. Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
Description
Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head. All screws in this section are made from solid brass. PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them. The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware. All screws in this section have a phillips type slot. Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Screws for Cabinet Hinges, Solid Brass - 310720 - HardwareSource, Inc.
San Diego, CA, USA
Screws for Cabinet Hinges, Solid Brass
310720
Screws for Cabinet Hinges, Solid Brass 310720
Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head. All screws in this section are made from solid brass. PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them. The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware. All screws in this section have a phillips type slot. Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
  • Screws are sized for cabinet hinges.
  • All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head.
  • All screws in this section are made from solid brass.
  • PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them.
  • The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware.
  • All screws in this section have a phillips type slot.
  • Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 310720
Product Name Screws for Cabinet Hinges, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Socket Screws - 1247275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
Checknuts - T106CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.3750 inch (9.52 mm)
Inch 1/4"
View Details
Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details