HardwareSource, Inc. Upright Pintle and Screw Eye 504863

Description
Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components. When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8". The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate. Upright Pintle installs with lag screws or carriage bolts (not included). Made from steel base material. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
Description
Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components. When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8". The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate. Upright Pintle installs with lag screws or carriage bolts (not included). Made from steel base material. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate

Suppliers

Company
Product
Description
Supplier Links
Upright Pintle and Screw Eye - 504863 - HardwareSource, Inc.
San Diego, CA, USA
Upright Pintle and Screw Eye
504863
Upright Pintle and Screw Eye 504863
Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components. When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8". The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate. Upright Pintle installs with lag screws or carriage bolts (not included). Made from steel base material. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
  • Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate.
  • The "Upright" and the "Screw Eye" are ordered as separate components.
  • When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8".
  • The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate.
  • Upright Pintle installs with lag screws or carriage bolts (not included).
  • Made from steel base material.

PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk.

Finishes:

  • Zinc Chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Screws
Product Number 504863
Product Name Upright Pintle and Screw Eye
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Wood Screws - 1443496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Swivel Pad Type - TS107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details