135438 -- PAN HEAD STAINLESS STEEL SCREWS
HardwareSource, Inc.
Pan Head Stainless Steel Screws
135438
Description
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Description
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Suppliers
Pan Head Stainless Steel Screws
135438
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
- Solid stainless steel
- Pan head phillips
- Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
135438 |
|
Product Name
|
Pan Head Stainless Steel Screws |
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Head Type
Flat Head; Other; Flat / Countersunk Head Slotted
Material
Steel; Stainless Steel; Stainless Steel
Length
1 inch (25.4 mm)
View Details