ASCO Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Page: 1 2
Product Name Notes
• Compact spool valve convertible from 3/2 to 5/2 • NAMUR mount construction • Standard manual operator • DIN, Watertight and Explosionproof solenoids available • Single and dual solenoid constructions...
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service •
• Compact spool valve with threaded port connections • All exhaust ports are pipable, providing better protection against harsh environments • Standard manual operator • DIN, Watertight and Explosionproof solenoids...
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote...
Numatics lockout valves prevent unauthorized pressurization of an air system during service or maintenance. They employ a unique, one piece center spool design that accommodates a user-supplied padlock in the...

<< Prev