ASCO 2002 Series Solenoid Air Pilot Actuated Valve R2/02F**A

Description
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
Description
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.

Suppliers

Company
Product
Description
Supplier Links
2002 Series Solenoid Air Pilot Actuated Valve - R2/02F**A - ASCO
Florham Park, NJ, USA
2002 Series Solenoid Air Pilot Actuated Valve
R2/02F**A
2002 Series Solenoid Air Pilot Actuated Valve R2/02F**A
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.

Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number R2/02F**A
Product Name 2002 Series Solenoid Air Pilot Actuated Valve
Valve Type Control Valve; Directional; Pilot; Spool
Media Air; Compressed Air
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL MS-E - 31-333EB03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Filter Regulators - 1367052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 11.60 to 261.07 psi (8.17 to 184 m H2O)
Connection Description Threaded
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details