DEWALT Industrial Tool Co. 1.1 HP Continuous 4 Gallon Electric Hand Carry Compressor D55151

Description
Product Features 3.2 CFM delivered @100 PSI pump enables quick recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life Lightweight design for easy use and handling in a variety of orientations High-flow regulator for increased performance Dual soft start valves assist in cold weather start-up 4 gallon twin stack tank design proven acceptance in the market
Description
Product Features 3.2 CFM delivered @100 PSI pump enables quick recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life Lightweight design for easy use and handling in a variety of orientations High-flow regulator for increased performance Dual soft start valves assist in cold weather start-up 4 gallon twin stack tank design proven acceptance in the market

Suppliers

Company
Product
Description
Supplier Links
1.1 HP Continuous 4 Gallon Electric Hand Carry Compressor - D55151 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1.1 HP Continuous 4 Gallon Electric Hand Carry Compressor
D55151
1.1 HP Continuous 4 Gallon Electric Hand Carry Compressor D55151
Product Features 3.2 CFM delivered @100 PSI pump enables quick recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life Lightweight design for easy use and handling in a variety of orientations High-flow regulator for increased performance Dual soft start valves assist in cold weather start-up 4 gallon twin stack tank design proven acceptance in the market

Product Features

  • 3.2 CFM delivered @100 PSI pump enables quick recovery
  • Oil lubricated pump improves durability
  • Cast iron cylinder enhances pump life
  • Lightweight design for easy use and handling in a variety of orientations
  • High-flow regulator for increased performance
  • Dual soft start valves assist in cold weather start-up
  • 4 gallon twin stack tank design proven acceptance in the market
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Air Compressors
Product Number D55151
Product Name 1.1 HP Continuous 4 Gallon Electric Hand Carry Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFZ401A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Rogers - KNW Series Low Pressure, Single Stage, Fixed Speed Oil-Free Air Compressor - rogers-knw-series-low-pressure-single-stage-fixed-speed-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 178 to 1565 SCFM (303 to 2660 m³/hr)
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Horse Power 30 to 200 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details