DEWALT Industrial Tool Co. 1 Gallon, 135 PSI Max, Trim Compressor D55140

Description
Product Features .75 SCFM delivered @ 90 PSI pump, 1.0 gallon tank and 135 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump provides extended maintenance-free operation Low 71 dBA* allows for quieter operation (*Tested per ISO3744) Roll cage and control panel provide protection to key compressor components Low 2.6 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (24 lbs), thin (9.0") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining One quick coupler to easily support 1 nailer Convenient cord wrap for easy storage High-flow regulator for increased performance
Description
Product Features .75 SCFM delivered @ 90 PSI pump, 1.0 gallon tank and 135 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump provides extended maintenance-free operation Low 71 dBA* allows for quieter operation (*Tested per ISO3744) Roll cage and control panel provide protection to key compressor components Low 2.6 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (24 lbs), thin (9.0") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining One quick coupler to easily support 1 nailer Convenient cord wrap for easy storage High-flow regulator for increased performance

Suppliers

Company
Product
Description
Supplier Links
Baltimore, MD, USA
1 Gallon, 135 PSI Max, Trim Compressor
D55140
1 Gallon, 135 PSI Max, Trim Compressor D55140
Product Features .75 SCFM delivered @ 90 PSI pump, 1.0 gallon tank and 135 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump provides extended maintenance-free operation Low 71 dBA* allows for quieter operation (*Tested per ISO3744) Roll cage and control panel provide protection to key compressor components Low 2.6 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (24 lbs), thin (9.0") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining One quick coupler to easily support 1 nailer Convenient cord wrap for easy storage High-flow regulator for increased performance

Product Features

  • .75 SCFM delivered @ 90 PSI pump, 1.0 gallon tank and 135 max PSI enables more nails to be fired and provides quicker recovery
  • Durable oil free pump provides extended maintenance-free operation
  • Low 71 dBA* allows for quieter operation (*Tested per ISO3744)
  • Roll cage and control panel provide protection to key compressor components
  • Low 2.6 amp draw motor provides easy start-up and reduces breaker tripping
  • Lightweight (24 lbs), thin (9.0") and compact design is easy to carry and store
  • Ball valve drain allows for quick and thorough tank draining
  • One quick coupler to easily support 1 nailer
  • Convenient cord wrap for easy storage
  • High-flow regulator for increased performance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Air Compressors
Product Number D55140
Product Name 1 Gallon, 135 PSI Max, Trim Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressors - Mobilair™ M480 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 1330 to 1700 SCFM (2261 to 2890 m³/hr)
View Details