DEWALT Industrial Tool Co. 2 Gallon, 150 PSI Max, Trim Compressor D55141

Description
Product Features 2.0 SCFM delivered @ 90 PSI pump, 2.0 gallon tank and 150 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump provides extended maintenance-free operation Low 79* dBA allows for quieter operation (*Tested per ISO3744) Roll cage and control panel provide protection to key compressor components Low 8 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (30 lbs), thin (10.5") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining Dual quick couplers to easily support 2 nailers Convenient cord wrap for easy storage High-flow regulator for increased performance
Description
Product Features 2.0 SCFM delivered @ 90 PSI pump, 2.0 gallon tank and 150 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump provides extended maintenance-free operation Low 79* dBA allows for quieter operation (*Tested per ISO3744) Roll cage and control panel provide protection to key compressor components Low 8 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (30 lbs), thin (10.5") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining Dual quick couplers to easily support 2 nailers Convenient cord wrap for easy storage High-flow regulator for increased performance

Suppliers

Company
Product
Description
Supplier Links
2 Gallon, 150 PSI Max, Trim Compressor - D55141 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
2 Gallon, 150 PSI Max, Trim Compressor
D55141
2 Gallon, 150 PSI Max, Trim Compressor D55141
Product Features 2.0 SCFM delivered @ 90 PSI pump, 2.0 gallon tank and 150 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump provides extended maintenance-free operation Low 79* dBA allows for quieter operation (*Tested per ISO3744) Roll cage and control panel provide protection to key compressor components Low 8 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (30 lbs), thin (10.5") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining Dual quick couplers to easily support 2 nailers Convenient cord wrap for easy storage High-flow regulator for increased performance

Product Features

  • 2.0 SCFM delivered @ 90 PSI pump, 2.0 gallon tank and 150 max PSI enables more nails to be fired and provides quicker recovery
  • Durable oil free pump provides extended maintenance-free operation
  • Low 79* dBA allows for quieter operation (*Tested per ISO3744)
  • Roll cage and control panel provide protection to key compressor components
  • Low 8 amp draw motor provides easy start-up and reduces breaker tripping
  • Lightweight (30 lbs), thin (10.5") and compact design is easy to carry and store
  • Ball valve drain allows for quick and thorough tank draining
  • Dual quick couplers to easily support 2 nailers
  • Convenient cord wrap for easy storage
  • High-flow regulator for increased performance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Air Compressors
Product Number D55141
Product Name 2 Gallon, 150 PSI Max, Trim Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFZ701A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Curtis - RS Series Air Compressor - fs-curtis-rs-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15 to 1450 SCFM (25.5 to 2465 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 15 to 300 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details