DEWALT Industrial Tool Co. 1.6 HP Continuous, 200 PSI, 15 Gallon Workshop Compressor D55168

Description
Product Features 5.0 SCFM @ 90 PSI allows for quick compressor recovery times 200 PSI max tank storage pressure allows for longer air tool run times 78 dBA (tested per ISO3744) operational noise level for a quieter work environment EHP® Efficient high pressure technology delivers exceptional air-tool runtimes Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirements of the compressor Compact design allows for the compressor to be easily moved, transported, and stored Robust dual purpose handle provides additional protection to the compressor along with serving as a hose wrap Metal console panel protects the gauges, coupler, and regulator High flow air regulator allows for maximum air tool run time High flow coupler allows for maximum air tool run time 2 inch gauges allow for an easy to read surface Wide track, semi-pneumatic tires allow for additional stability, easy movement, and no tire maintenance
Description
Product Features 5.0 SCFM @ 90 PSI allows for quick compressor recovery times 200 PSI max tank storage pressure allows for longer air tool run times 78 dBA (tested per ISO3744) operational noise level for a quieter work environment EHP® Efficient high pressure technology delivers exceptional air-tool runtimes Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirements of the compressor Compact design allows for the compressor to be easily moved, transported, and stored Robust dual purpose handle provides additional protection to the compressor along with serving as a hose wrap Metal console panel protects the gauges, coupler, and regulator High flow air regulator allows for maximum air tool run time High flow coupler allows for maximum air tool run time 2 inch gauges allow for an easy to read surface Wide track, semi-pneumatic tires allow for additional stability, easy movement, and no tire maintenance

Suppliers

Company
Product
Description
Supplier Links
1.6 HP Continuous, 200 PSI, 15 Gallon Workshop Compressor - D55168 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1.6 HP Continuous, 200 PSI, 15 Gallon Workshop Compressor
D55168
1.6 HP Continuous, 200 PSI, 15 Gallon Workshop Compressor D55168
Product Features 5.0 SCFM @ 90 PSI allows for quick compressor recovery times 200 PSI max tank storage pressure allows for longer air tool run times 78 dBA (tested per ISO3744) operational noise level for a quieter work environment EHP® Efficient high pressure technology delivers exceptional air-tool runtimes Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirements of the compressor Compact design allows for the compressor to be easily moved, transported, and stored Robust dual purpose handle provides additional protection to the compressor along with serving as a hose wrap Metal console panel protects the gauges, coupler, and regulator High flow air regulator allows for maximum air tool run time High flow coupler allows for maximum air tool run time 2 inch gauges allow for an easy to read surface Wide track, semi-pneumatic tires allow for additional stability, easy movement, and no tire maintenance

Product Features

  • 5.0 SCFM @ 90 PSI allows for quick compressor recovery times
  • 200 PSI max tank storage pressure allows for longer air tool run times
  • 78 dBA (tested per ISO3744) operational noise level for a quieter work environment
  • EHP® Efficient high pressure technology delivers exceptional air-tool runtimes
  • Oil free, maintenance free pump for convenient use
  • Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirements of the compressor
  • Compact design allows for the compressor to be easily moved, transported, and stored
  • Robust dual purpose handle provides additional protection to the compressor along with serving as a hose wrap
  • Metal console panel protects the gauges, coupler, and regulator
  • High flow air regulator allows for maximum air tool run time
  • High flow coupler allows for maximum air tool run time
  • 2 inch gauges allow for an easy to read surface
  • Wide track, semi-pneumatic tires allow for additional stability, easy movement, and no tire maintenance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Air Compressors
Product Number D55168
Product Name 1.6 HP Continuous, 200 PSI, 15 Gallon Workshop Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Shop Compressors with Tank and Dryer - AIRTOWER Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 9 to 29 SCFM (15.3 to 49.29 m³/hr)
Discharge / Operating Pressure 125 to 217 psi (87.97 to 153 m H2O)
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFC200P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details