DEWALT Industrial Tool Co. 1.6 HP Continuous, 200 PSI, 4.5 Gallon Compressor D55146

Description
Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle allows a user to save space by transporting or storing the compressor in a vertical position 78 dBA* operational noise level for a quieter work environment (* tested per ISO3477) 10" non-flat foam tires allow for easy transportation around the jobsite EHP® Efficient high pressure technology allows for longer pump and motor life Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirement of the compressor Metal console panel provides a display area as well as protects the gauges, couplers, and regulator High flow coupler allows for maximum nailer performance High flow coupler allows for maximum nailer performance 2 inch gauges allow for an easy to read surface 2 inch gauges allow for an easy to read surface
Description
Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle allows a user to save space by transporting or storing the compressor in a vertical position 78 dBA* operational noise level for a quieter work environment (* tested per ISO3477) 10" non-flat foam tires allow for easy transportation around the jobsite EHP® Efficient high pressure technology allows for longer pump and motor life Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirement of the compressor Metal console panel provides a display area as well as protects the gauges, couplers, and regulator High flow coupler allows for maximum nailer performance High flow coupler allows for maximum nailer performance 2 inch gauges allow for an easy to read surface 2 inch gauges allow for an easy to read surface

Suppliers

Company
Product
Description
Supplier Links
1.6 HP Continuous, 200 PSI, 4.5 Gallon Compressor - D55146 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1.6 HP Continuous, 200 PSI, 4.5 Gallon Compressor
D55146
1.6 HP Continuous, 200 PSI, 4.5 Gallon Compressor D55146
Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle allows a user to save space by transporting or storing the compressor in a vertical position 78 dBA* operational noise level for a quieter work environment (* tested per ISO3477) 10" non-flat foam tires allow for easy transportation around the jobsite EHP® Efficient high pressure technology allows for longer pump and motor life Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirement of the compressor Metal console panel provides a display area as well as protects the gauges, couplers, and regulator High flow coupler allows for maximum nailer performance High flow coupler allows for maximum nailer performance 2 inch gauges allow for an easy to read surface 2 inch gauges allow for an easy to read surface

Product Features

  • 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader
  • 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted
  • Vertical stand feature and collapsible handle allows a user to save space by transporting or storing the compressor in a vertical position
  • 78 dBA* operational noise level for a quieter work environment (* tested per ISO3477)
  • 10" non-flat foam tires allow for easy transportation around the jobsite
  • EHP® Efficient high pressure technology allows for longer pump and motor life
  • Oil free, maintenance free pump for convenient use
  • Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirement of the compressor
  • Metal console panel provides a display area as well as protects the gauges, couplers, and regulator
  • High flow coupler allows for maximum nailer performance
  • High flow coupler allows for maximum nailer performance
  • 2 inch gauges allow for an easy to read surface
  • 2 inch gauges allow for an easy to read surface
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Air Compressors
Product Number D55146
Product Name 1.6 HP Continuous, 200 PSI, 4.5 Gallon Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Single-Stage Ring Compressors - VFB3000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 30 HP
Mounting Skid / Base Plate Mounted
View Details