DEWALT Industrial Tool Co. 1.6 HP Continuous, 200 PSI, 15 Gallon Workshop Compressor D55167

Description
Product Features 200 PSI max pressure allows for longer air tool run time 4.8 SCFM @ 90 PSI allows for quick compressor recovery time 78 dBA (tested per ISO3744) operational noise level for a quieter work environment EHP® Efficient high pressure technology delivers exceptional air-tool runtimes Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirements of the compressor Compact design allows for the compressor to be easily moved, transported, and stored Robust dual purpose handle provides additional protection to the compressor along with serving as a hose wrap Metal console panel provides a display area as well as protects the gauges, couplers, and regulator High flow air regulator allows for maximum air tool run time High flow coupler allows for maximum air tool run time 2 inch gauges allow for an easy to read surface Wide track, semi-pneumatic tires allow for additional stability, easy movement, and no tire maintenance
Description
Product Features 200 PSI max pressure allows for longer air tool run time 4.8 SCFM @ 90 PSI allows for quick compressor recovery time 78 dBA (tested per ISO3744) operational noise level for a quieter work environment EHP® Efficient high pressure technology delivers exceptional air-tool runtimes Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirements of the compressor Compact design allows for the compressor to be easily moved, transported, and stored Robust dual purpose handle provides additional protection to the compressor along with serving as a hose wrap Metal console panel provides a display area as well as protects the gauges, couplers, and regulator High flow air regulator allows for maximum air tool run time High flow coupler allows for maximum air tool run time 2 inch gauges allow for an easy to read surface Wide track, semi-pneumatic tires allow for additional stability, easy movement, and no tire maintenance

Suppliers

Company
Product
Description
Supplier Links
1.6 HP Continuous, 200 PSI, 15 Gallon Workshop Compressor - D55167 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1.6 HP Continuous, 200 PSI, 15 Gallon Workshop Compressor
D55167
1.6 HP Continuous, 200 PSI, 15 Gallon Workshop Compressor D55167
Product Features 200 PSI max pressure allows for longer air tool run time 4.8 SCFM @ 90 PSI allows for quick compressor recovery time 78 dBA (tested per ISO3744) operational noise level for a quieter work environment EHP® Efficient high pressure technology delivers exceptional air-tool runtimes Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirements of the compressor Compact design allows for the compressor to be easily moved, transported, and stored Robust dual purpose handle provides additional protection to the compressor along with serving as a hose wrap Metal console panel provides a display area as well as protects the gauges, couplers, and regulator High flow air regulator allows for maximum air tool run time High flow coupler allows for maximum air tool run time 2 inch gauges allow for an easy to read surface Wide track, semi-pneumatic tires allow for additional stability, easy movement, and no tire maintenance

Product Features

  • 200 PSI max pressure allows for longer air tool run time
  • 4.8 SCFM @ 90 PSI allows for quick compressor recovery time
  • 78 dBA (tested per ISO3744) operational noise level for a quieter work environment
  • EHP® Efficient high pressure technology delivers exceptional air-tool runtimes
  • Oil free, maintenance free pump for convenient use
  • Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirements of the compressor
  • Compact design allows for the compressor to be easily moved, transported, and stored
  • Robust dual purpose handle provides additional protection to the compressor along with serving as a hose wrap
  • Metal console panel provides a display area as well as protects the gauges, couplers, and regulator
  • High flow air regulator allows for maximum air tool run time
  • High flow coupler allows for maximum air tool run time
  • 2 inch gauges allow for an easy to read surface
  • Wide track, semi-pneumatic tires allow for additional stability, easy movement, and no tire maintenance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Air Compressors
Product Number D55167
Product Name 1.6 HP Continuous, 200 PSI, 15 Gallon Workshop Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFZ901A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 14.7 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Curtis - ML Series Air Compressor - fs-curtis-ml-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 19.1 to 204 SCFM (32.46 to 347 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 30 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details