D55153 -- 1.1 HP CONTINUOUS 4 GALLON ELECTRIC HAND CARRY COMPRESSOR
DEWALT Industrial Tool Co.
1.1 HP Continuous 4 Gallon Electric Hand Carry Compressor
D55153
Description
Product Features
4.0 CFM delivered @ 90 PSI pump provides rapid recovery
Oil lubricated pump improves durability
Cast iron cylinder enhances pump life
High-flow regulator for increased performance
4 gallon, 125 PSI max twin stack tank design with proven acceptance in the market
Dual soft start valves assist in cold weather start-up
-
DEWALT Industrial Tool Co.
Description
Product Features
4.0 CFM delivered @ 90 PSI pump provides rapid recovery
Oil lubricated pump improves durability
Cast iron cylinder enhances pump life
High-flow regulator for increased performance
4 gallon, 125 PSI max twin stack tank design with proven acceptance in the market
Dual soft start valves assist in cold weather start-up
Suppliers
1.1 HP Continuous 4 Gallon Electric Hand Carry Compressor
D55153
Product Features
4.0 CFM delivered @ 90 PSI pump provides rapid recovery
Oil lubricated pump improves durability
Cast iron cylinder enhances pump life
High-flow regulator for increased performance
4 gallon, 125 PSI max twin stack tank design with proven acceptance in the market
Dual soft start valves assist in cold weather start-up
Product Features
- 4.0 CFM delivered @ 90 PSI pump provides rapid recovery
- Oil lubricated pump improves durability
- Cast iron cylinder enhances pump life
- High-flow regulator for increased performance
- 4 gallon, 125 PSI max twin stack tank design with proven acceptance in the market
- Dual soft start valves assist in cold weather start-up
Supplier's Site
Technical Specifications
|
Product Category
|
Air Compressors |
|
Product Number
|
D55153 |
|
Product Name
|
1.1 HP Continuous 4 Gallon Electric Hand Carry Compressor |
|
Power Source
|
AC Single Phase
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Source
Electric
Mass Flow Capacity
1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure
50 psi (35.19 m H2O)
View Details
Fuji Electric Corp. of America
Power Source
AC Single Phase
Horse Power
0.3330 HP
Mounting
Skid / Base Plate Mounted
View Details