DEWALT Industrial Tool Co. 1.1 HP Continuous 4 Gallon Electric Wheeled Dolly-Style Air Compressor with Panel D55154

Description
Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life 10" pneumatic wheel and handle kit for ease of mobility Top load panel with positioning holes allows unit to transport loads up to 100 lbs High-flow regulator for increased performance Run multiple tools from dual universal quick couplers Ball valve drain allows for quick and thorough tank draining Convenient cord wrap for easy storage Dual soft start valves assist in cold weather start-up
Description
Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life 10" pneumatic wheel and handle kit for ease of mobility Top load panel with positioning holes allows unit to transport loads up to 100 lbs High-flow regulator for increased performance Run multiple tools from dual universal quick couplers Ball valve drain allows for quick and thorough tank draining Convenient cord wrap for easy storage Dual soft start valves assist in cold weather start-up

Suppliers

Company
Product
Description
Supplier Links
1.1 HP Continuous 4 Gallon Electric Wheeled Dolly-Style Air Compressor with Panel - D55154 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1.1 HP Continuous 4 Gallon Electric Wheeled Dolly-Style Air Compressor with Panel
D55154
1.1 HP Continuous 4 Gallon Electric Wheeled Dolly-Style Air Compressor with Panel D55154
Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life 10" pneumatic wheel and handle kit for ease of mobility Top load panel with positioning holes allows unit to transport loads up to 100 lbs High-flow regulator for increased performance Run multiple tools from dual universal quick couplers Ball valve drain allows for quick and thorough tank draining Convenient cord wrap for easy storage Dual soft start valves assist in cold weather start-up

Product Features

  • 4.0 CFM delivered at 90 PSI pump provides rapid recovery
  • Oil lubricated pump improves durability
  • Cast iron cylinder enhances pump life
  • 10" pneumatic wheel and handle kit for ease of mobility
  • Top load panel with positioning holes allows unit to transport loads up to 100 lbs
  • High-flow regulator for increased performance
  • Run multiple tools from dual universal quick couplers
  • Ball valve drain allows for quick and thorough tank draining
  • Convenient cord wrap for easy storage
  • Dual soft start valves assist in cold weather start-up
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Air Compressors
Product Number D55154
Product Name 1.1 HP Continuous 4 Gallon Electric Wheeled Dolly-Style Air Compressor with Panel
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Portable Diesel Air Compressor - Mobilair™ M171 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 600 SCFM (1020 m³/hr)
Discharge / Operating Pressure 205 psi (144 m H2O)
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ701A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details