LINAK U.S. Inc. Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| Baselift Revolutionary, innovative, smart. The Baselift™ unit sets new standards for height adjustment of bases. The Baselift is the perfect choice for height adjustment in applications ranging from private kitchens... | |
| Offering high speed and performance, the LA40 is a durable actuator that features a mechanical end stop for first failure safety making it the perfect solution for current and future... | |
| Strong and low-noise linear actuator designed for agricultural uses, marine applications and much more. Offers both analog and digital feedback in a classified IPX6 housing. Max thrust: 6,000N The LA31... | |
| Thanks to its small size and outstanding performance, the LA12 provides a practical and cost-effective alternative to small-scale traditional hydraulic and pneumatic systems. The LA12 is ideal for applications requiring... | |
| The actuator LA14 is a very tough actuator with a high IP degree and aluminum housing, making it ideal for use in harsh and demanding environments. The LA14 offers top... | |
| The actuator LA23 is a small and strong push or pull actuator (up to 2,500 N). The LA23 can be used in various applications where size is important. Some of... | |
| The actuator LA27 is a powerful actuator designed for, e.g., homecare beds. The actuator LA27 has been developed for both push and pull applications, and has a very robust construction... | |
| The actuator LA29 is a HOMELINE ® actuator specially made for domestic applications. The actuator has very short installation dimensions as the distance between the two affixing points is small... | |
| The actuator LA31 is a very quiet and powerful linear actuator designed for a variety of desk applications ranging from kitchen applications to industrial table purposes. The actuator LA31 fits... | |
| The actuator LA33 is a true mid-size actuator that combines compact design and high power in one solution, suitable for use in the most extreme environments. A thorough and demanding... | |
| The actuator LA36 is one of the most solid and powerful LINAK actuators, designed to operate under extreme conditions. The LA36 is a maintenance-free product with a long lifetime and... | |
| The DB5 is a built-in actuator in the DESKLINE product range. The DB5 is specially designed for easy integration into the customer's design, to achieve the optimum freedom of design... | |
| The DESKLIFT DB6 is a built-in actuator specially made for desks with a high adjustment range. The DB6 ( DESKLINE® Built-in) is a three-part telescopic actuator that is designed with... | |
| The DESKLINE built-in actuator DB14 sets the standards for in-line actuators. The built-in actuator DB14 is specially designed for integration in a customized 3-part column, to achieve the optimum freedom... | |
| The HOMELINE linear actuator LA27 is a powerful product designed especially for comfort furniture applications like leisure beds and recliners. The actuator is typically used for adjustment of the headrest... | |
| The HOMELINE® linear actuator LA27 with hall sensor is intended for use in leisure beds for private homes. The actuator is the perfect choice for these types of applications as... | |
| The LA20 inline actuator was designed to meet the needs of a variety of healthcare applications where space is limited. Providing a push of 2,500 N and pull of 1,000... | |
| The LA22 is an in-line actuator specially designed with small overall dimensions for easy use in Industrial Automation, Agricultural Machinery and rehabilitation applications. Thanks to its small outer dimensions and... | |
| The LA23 is a small and strong push actuator (up to 2,500 N). The LA23 can be used in various applications where size matters. The LA23 is ideal for purposes... | |
| The LA28 Compact is a small and powerful actuator designed for use in system solutions for healthcare equipment or industrial applications. Ideal applications include wheelchairs, treatment chairs, or patient lifts. | |
| The LA28 is primarily a system actuator. The actuator is very quiet and powerful and is designed for use in the HOMELINE ® , CARELINE®, MEDLINE® and TECHLINE® areas of... | |
| The LA30 is a powerful actuator yet small enough to fit in most applications. The actuator can be supplied with options such as a built-in potentiometer for servo operation or... | |
| The LA31 is a compact, quiet and powerful actuator designed for a variety of applications in the MEDLINE® & CARELINE® segment, such as hospital beds, couches and nursing home beds. | |
| The LA32 is a powerful actuator that can be supplied with a ball screw spindle to provide outstanding performance. The ideal choice for a wide range of applications, including adjustment... | |
| The LA34 is a technologically state-of-the-art actuator, which, thanks to its innovative construction, can push up to 10,000 N at a speed of 5 mm/sec. and with a current consumption... | |
| The LA35 is a very quiet and powerful actuator, and provides a practical and cost-effective solution with low power consumption. The actuator is designed for a variety of both indoor... | |
| The LA44 is available in powerful 10,000 N and 12,000 N versions, ensuring safe patient handling. With the actuator LA44, LINAK offers a product which, with its wide range of... | |
| The TWINDRIVE® TD4 is a dual actuator especially developed for all types of slatted and box spring beds. The TD4 comes in two versions as to strength: TD4 and TD4+. | |
| The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg... | |
| Tough applications require equally tough actuator solutions. The actuator LA37 is specifically developed for heavy-duty applications in harsh environments, where there is a need for high lifting capacity and holding... | |
| With its robust design, high IP degree and aluminum housing, the LA25 is ideal for harsh environments where operation under extreme conditions is required. In addition, the compact dimensions of... |