LINAK U.S. Inc. Datasheets for Rechargeable (Secondary) Batteries
Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways, depending upon their construction.
Rechargeable (Secondary) Batteries: Learn more
| Product Name | Notes |
|---|---|
| Another member of the LINAK family of batteries for adjustable medical applications has been introduced. The BA16 adds to the lead acid battery back-up range used in non-washable applications. The... | |
| Environmentally friendly Li-ion battery designed for LINAK control boxes. Ideal for hospital and medical applications where IPX6 Washable DURA™ protection class is required. The Li-Ion back-up battery pack BA21 has... | |
| The BA19 is an IPx6 classified lead acid battery made for actuator systems used in various adjustable applications within healthcare, like hospital beds and nursing home beds. Used with control... | |
| LINAK battery backup (1.3 Ah 24V) for actuator systems in various healthcare applications. Comes as optional IPx6 Washable. A battery box compatible with CB6, CB6S, CB7, CB9 and CB12 /... | |
| The BAJL Li-ion battery pack has been specially developed for use with the JUMBO system for patient lifts and sit to stand lifts. It is a low-weight battery with reliable... | |
| The battery pack BAJ has been specially developed for use with the JUMBO system. It is easy to exchange through an integrated snap system, and can easily be mounted on... |