LINAK U.S. Inc. Low-noise in-line actuator DB14

Description
The DESKLINE built-in actuator DB14 sets the standards for in-line actuators. The built-in actuator DB14 is specially designed for integration in a customized 3-part column, to achieve the optimum freedom of design for various desk applications. The compact design was developed to satisfy the market requirements for a low built-in dimension and at the same time a long stroke length. In addition, the compact design enables a very slim guidance design. The DB14 system is controlled by a DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DB14 can be used as a single column or in 2, 3 or 4 parallel systems. The parallel drive was constructed to compensate for any uneven load on the desk by means of the control box. The control box is designed with a soft start/stop function to ensure smooth drive.Max. Thrust: 700 NMax. Speed: 38 mm/s or 1.5 in/s
Datasheet
Description
The DESKLINE built-in actuator DB14 sets the standards for in-line actuators. The built-in actuator DB14 is specially designed for integration in a customized 3-part column, to achieve the optimum freedom of design for various desk applications. The compact design was developed to satisfy the market requirements for a low built-in dimension and at the same time a long stroke length. In addition, the compact design enables a very slim guidance design. The DB14 system is controlled by a DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DB14 can be used as a single column or in 2, 3 or 4 parallel systems. The parallel drive was constructed to compensate for any uneven load on the desk by means of the control box. The control box is designed with a soft start/stop function to ensure smooth drive.Max. Thrust: 700 NMax. Speed: 38 mm/s or 1.5 in/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-noise in-line actuator - DB14 - LINAK U.S. Inc.
Louisville, KY, USA
Low-noise in-line actuator
DB14
Low-noise in-line actuator DB14
The DESKLINE built-in actuator DB14 sets the standards for in-line actuators. The built-in actuator DB14 is specially designed for integration in a customized 3-part column, to achieve the optimum freedom of design for various desk applications. The compact design was developed to satisfy the market requirements for a low built-in dimension and at the same time a long stroke length. In addition, the compact design enables a very slim guidance design. The DB14 system is controlled by a DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DB14 can be used as a single column or in 2, 3 or 4 parallel systems. The parallel drive was constructed to compensate for any uneven load on the desk by means of the control box. The control box is designed with a soft start/stop function to ensure smooth drive.Max. Thrust: 700 NMax. Speed: 38 mm/s or 1.5 in/s

The DESKLINE built-in actuator DB14 sets the standards for in-line actuators. The built-in actuator DB14 is specially designed for integration in a customized 3-part column, to achieve the optimum freedom of design for various desk applications. The compact design was developed to satisfy the market requirements for a low built-in dimension and at the same time a long stroke length. In addition, the compact design enables a very slim guidance design. The DB14 system is controlled by a DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DB14 can be used as a single column or in 2, 3 or 4 parallel systems. The parallel drive was constructed to compensate for any uneven load on the desk by means of the control box. The control box is designed with a soft start/stop function to ensure smooth drive.Max. Thrust: 700 NMax. Speed: 38 mm/s or 1.5 in/s

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number DB14
Product Name Low-noise in-line actuator
Device Type Rodless
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL15N-106-HV-B10Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 32.8 inch (833 mm)
Rated Speed 15.39 in/sec (23.46 m/min)
Rated Force 132 lbs (60 kg)
View Details
ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details