LINAK U.S. Inc. Linear Actuator LA36

Description
The actuator LA36 is one of the most solid and powerful LINAK actuators, designed to operate under extreme conditions. The LA36 is a maintenance-free product with a long lifetime and a high IP degree. This high-quality actuator offers a very strong alternative to hydraulic solutions. Max. thrust: 10,000 NMax. speed: 160 mm/s or 6.3 in/s Stroke length: 100-999 mm The LA36 is available with these IC options: IC Basic, IC Advanced, CAN Bus, LINbus, Modbus and Parallel. The LA36 is also UL1203, Class II, Division I, Groups F and G certified, and ATEX/IECEx approved.
Datasheet
Description
The actuator LA36 is one of the most solid and powerful LINAK actuators, designed to operate under extreme conditions. The LA36 is a maintenance-free product with a long lifetime and a high IP degree. This high-quality actuator offers a very strong alternative to hydraulic solutions. Max. thrust: 10,000 NMax. speed: 160 mm/s or 6.3 in/s Stroke length: 100-999 mm The LA36 is available with these IC options: IC Basic, IC Advanced, CAN Bus, LINbus, Modbus and Parallel. The LA36 is also UL1203, Class II, Division I, Groups F and G certified, and ATEX/IECEx approved.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - LA36 - LINAK U.S. Inc.
Louisville, KY, USA
Linear Actuator
LA36
Linear Actuator LA36
The actuator LA36 is one of the most solid and powerful LINAK actuators, designed to operate under extreme conditions. The LA36 is a maintenance-free product with a long lifetime and a high IP degree. This high-quality actuator offers a very strong alternative to hydraulic solutions. Max. thrust: 10,000 NMax. speed: 160 mm/s or 6.3 in/s Stroke length: 100-999 mm The LA36 is available with these IC options: IC Basic, IC Advanced, CAN Bus, LINbus, Modbus and Parallel. The LA36 is also UL1203, Class II, Division I, Groups F and G certified, and ATEX/IECEx approved.

The actuator LA36 is one of the most solid and powerful LINAK actuators, designed to operate under extreme conditions. The LA36 is a maintenance-free product with a long lifetime and a high IP degree. This high-quality actuator offers a very strong alternative to hydraulic solutions. Max. thrust: 10,000 NMax. speed: 160 mm/s or 6.3 in/s Stroke length: 100-999 mm The LA36 is available with these IC options: IC Basic, IC Advanced, CAN Bus, LINbus, Modbus and Parallel. The LA36 is also UL1203, Class II, Division I, Groups F and G certified, and ATEX/IECEx approved.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number LA36
Product Name Linear Actuator
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Enhanced Stepper Type Linear Actuator - AxialPower™ APES11M - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.5000 to 12 inch (12.7 to 305 mm)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 80.93 lbs (36.7 kg)
Drive Type Ball Screw
View Details
Pneumatic Linear Actuators - Single Acting Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 126 to 222 inch (3200 to 5639 mm)
View Details