LINAK U.S. Inc. Linear Actuator LA37

Description
Tough applications require equally tough actuator solutions. The actuator LA37 is specifically developed for heavy-duty applications in harsh environments, where there is a need for high lifting capacity and holding force. The LA37 offers the well-known LINAK quality, guaranteeing you a maintenance-free product with a long lifetime. Max. thrust: 15,000 NMax. speed: 3.5 mm/s Option: Trunnion mounting The LA37 is available with all these IC options: IC Basic, IC Advanced, CAN Bus. LINbus, Modbus and parallel.
Datasheet
Description
Tough applications require equally tough actuator solutions. The actuator LA37 is specifically developed for heavy-duty applications in harsh environments, where there is a need for high lifting capacity and holding force. The LA37 offers the well-known LINAK quality, guaranteeing you a maintenance-free product with a long lifetime. Max. thrust: 15,000 NMax. speed: 3.5 mm/s Option: Trunnion mounting The LA37 is available with all these IC options: IC Basic, IC Advanced, CAN Bus. LINbus, Modbus and parallel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - LA37 - LINAK U.S. Inc.
Louisville, KY, USA
Linear Actuator
LA37
Linear Actuator LA37
Tough applications require equally tough actuator solutions. The actuator LA37 is specifically developed for heavy-duty applications in harsh environments, where there is a need for high lifting capacity and holding force. The LA37 offers the well-known LINAK quality, guaranteeing you a maintenance-free product with a long lifetime. Max. thrust: 15,000 NMax. speed: 3.5 mm/s Option: Trunnion mounting The LA37 is available with all these IC options: IC Basic, IC Advanced, CAN Bus. LINbus, Modbus and parallel.

Tough applications require equally tough actuator solutions. The actuator LA37 is specifically developed for heavy-duty applications in harsh environments, where there is a need for high lifting capacity and holding force. The LA37 offers the well-known LINAK quality, guaranteeing you a maintenance-free product with a long lifetime. Max. thrust: 15,000 NMax. speed: 3.5 mm/s Option: Trunnion mounting The LA37 is available with all these IC options: IC Basic, IC Advanced, CAN Bus. LINbus, Modbus and parallel.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number LA37
Product Name Linear Actuator
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - L3 Series - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 1.75 in/sec (2.67 m/min)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (32mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.1 to 12 volts
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 24.73 lbs (11.21 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - Guided Cable Air Cylinders - Guided Cable Cylinders Standard Models - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 60 to 120 inch (1524 to 3048 mm)
View Details