The LA31 is a low-noise, high-force linear actuator designed for industrial and mobile applications, available in the TECHLINE, HOMELINE, CARELINE, and DESKLINE product ranges. It features a black or grey plastic housing with a 30 mm outer tube, operates on 12 V or 24 V DC, and provides thrust up to 6000 N in push and 4000 N in pull. Protection class is IPX1 standard, with IPX4 or IPX6 options. Noise level is 48 dB(A) unloaded. Built-in non-adjustable limit switches and a reed switch for positioning are included. Duty cycle is limited to 10% or 2 minutes continuous use followed by 18 minutes idle. Ambient temperature range is +5°C to +40°C. Installation dimensions depend on stroke length and back fixture, with a minimum of 288 mm. Self-locking operation requires motor terminals to be short-circuited.
Strong and low-noise linear actuator designed for agricultural uses, marine applications and much more. Offers both analog and digital feedback in a classified IPX6 housing. Max thrust: 6,000N
The LA31 TECHLINE actuator is a very quiet yet powerful actuator designed for a variety of applications including agriculture, marine and mobile “off-highway” solutions. The LA31 is also available in the HOMELINE®, CARELINE® and DESKLINE® product ranges.
Due to its high capacity and strong protection, the TECHLINE actuator is ideal for a variety of applications where low-noise yet high capacity is needed. The LA31 TECHLINE offers options for digital or analog feedbag, as well as signal switches.
| LINAK U.S. Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | LA31TECHLINE |
| Product Name | Linear Actuator |
| Device Type | Rod Type |