LINAK U.S. Inc. Linear Actuator DB5

Description
The DB5 is a built-in actuator in the DESKLINE product range. The DB5 is specially designed for easy integration into the customer's design, to achieve the optimum freedom of design for desk applications. The DB5 (DESKLINE® Built-in) is designed with a slim metal motor housing to achieve very low installation dimensions and to make it possible to affix the motor housing directly to the frame. The DB5 can be a part of a single, 2, 3 or 4 parallel system. The parallel drive is ensured by means of special software in the control box that also compensates for any uneven load on the desk. The control box is designed with a soft start/stop function. Max. Thrust: 800 NMax. Speed: 38 mm/s or 1.5 in/s
Datasheet
Description
The DB5 is a built-in actuator in the DESKLINE product range. The DB5 is specially designed for easy integration into the customer's design, to achieve the optimum freedom of design for desk applications. The DB5 (DESKLINE® Built-in) is designed with a slim metal motor housing to achieve very low installation dimensions and to make it possible to affix the motor housing directly to the frame. The DB5 can be a part of a single, 2, 3 or 4 parallel system. The parallel drive is ensured by means of special software in the control box that also compensates for any uneven load on the desk. The control box is designed with a soft start/stop function. Max. Thrust: 800 NMax. Speed: 38 mm/s or 1.5 in/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - DB5 - LINAK U.S. Inc.
Louisville, KY, USA
Linear Actuator
DB5
Linear Actuator DB5
The DB5 is a built-in actuator in the DESKLINE product range. The DB5 is specially designed for easy integration into the customer's design, to achieve the optimum freedom of design for desk applications. The DB5 (DESKLINE® Built-in) is designed with a slim metal motor housing to achieve very low installation dimensions and to make it possible to affix the motor housing directly to the frame. The DB5 can be a part of a single, 2, 3 or 4 parallel system. The parallel drive is ensured by means of special software in the control box that also compensates for any uneven load on the desk. The control box is designed with a soft start/stop function. Max. Thrust: 800 NMax. Speed: 38 mm/s or 1.5 in/s

The DB5 is a built-in actuator in the DESKLINE product range. The DB5 is specially designed for easy integration into the customer's design, to achieve the optimum freedom of design for desk applications. The DB5 (DESKLINE® Built-in) is designed with a slim metal motor housing to achieve very low installation dimensions and to make it possible to affix the motor housing directly to the frame. The DB5 can be a part of a single, 2, 3 or 4 parallel system. The parallel drive is ensured by means of special software in the control box that also compensates for any uneven load on the desk. The control box is designed with a soft start/stop function. Max. Thrust: 800 NMax. Speed: 38 mm/s or 1.5 in/s

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number DB5
Product Name Linear Actuator
Device Type Rodless
Unlock Full Specs
to access all available technical data

Similar Products

Enhanced Stepper Type Linear Actuator - AxialPower™ APES11M - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.5000 to 12 inch (12.7 to 305 mm)
View Details
STEPPER LINEAR ACTUATOR - 57Series Size 23 (65mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 14.61 lbs (6.63 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFD - Dual Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 60.7 to 378 lbs (27.53 to 171 kg)
View Details