LINAK U.S. Inc. Linear Actuator LA27

Description
The actuator LA27 is a powerful actuator designed for, e.g., homecare beds. The actuator LA27 has been developed for both push and pull applications, and has a very robust construction thanks to the ultrasonic welded plastic housing. The actuator LA27 is equipped with a plug for connection of an exchangeable cable with mini-fit connector. This allows the possibility of ordering standard actuators and combining them with different cable lengths. Because of the built-in signal switch and the special plug in the LA27, it is only compatible with control box CB6. The actuator LA27 has a small standard program where only a few standard lengths and built-in dimensions are available.
Datasheet
Description
The actuator LA27 is a powerful actuator designed for, e.g., homecare beds. The actuator LA27 has been developed for both push and pull applications, and has a very robust construction thanks to the ultrasonic welded plastic housing. The actuator LA27 is equipped with a plug for connection of an exchangeable cable with mini-fit connector. This allows the possibility of ordering standard actuators and combining them with different cable lengths. Because of the built-in signal switch and the special plug in the LA27, it is only compatible with control box CB6. The actuator LA27 has a small standard program where only a few standard lengths and built-in dimensions are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - LA27 - LINAK U.S. Inc.
Louisville, KY, USA
Linear Actuator
LA27
Linear Actuator LA27
The actuator LA27 is a powerful actuator designed for, e.g., homecare beds. The actuator LA27 has been developed for both push and pull applications, and has a very robust construction thanks to the ultrasonic welded plastic housing. The actuator LA27 is equipped with a plug for connection of an exchangeable cable with mini-fit connector. This allows the possibility of ordering standard actuators and combining them with different cable lengths. Because of the built-in signal switch and the special plug in the LA27, it is only compatible with control box CB6. The actuator LA27 has a small standard program where only a few standard lengths and built-in dimensions are available.

The actuator LA27 is a powerful actuator designed for, e.g., homecare beds. The actuator LA27 has been developed for both push and pull applications, and has a very robust construction thanks to the ultrasonic welded plastic housing. The actuator LA27 is equipped with a plug for connection of an exchangeable cable with mini-fit connector. This allows the possibility of ordering standard actuators and combining them with different cable lengths. Because of the built-in signal switch and the special plug in the LA27, it is only compatible with control box CB6. The actuator LA27 has a small standard program where only a few standard lengths and built-in dimensions are available.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number LA27
Product Name Linear Actuator
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Electric Linear Actuators - 9181313 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 0.5118 in/sec (0.7800 m/min)
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 28.32 lbs (12.85 kg)
Drive Type Ball Screw
View Details