LINAK U.S. Inc. Datasheets for Lifting Columns
Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment.
Lifting Columns: Learn more
| Product Name | Notes |
|---|---|
| DESKLIFT™ Set Pack is a convenient way of offering a complete 2-leg motor set packed in a box. Choose between several preconfigured systems and get a ready to ship system. | |
| LP2 The LP2 range of vertical lifting columns is ideal where vertical positioning of substantial loads is required. The design allows the LP2 range to be built in a complete... | |
| The BL1 is a 3-part lifting column suitable to use in, for example, hospital beds, nursing home beds, treatment chairs, couches and dental chairs. The lifting column is compact and... | |
| The column DL17 sets the standards for in-line columns. The compact square shaped column was developed to satisfy market requirements for low built-in dimensions and at the same time a... | |
| The column LC2 is an update of the LP2 program. It has improved "twisting" stability, and end stop switches as standard. The column is designed to be used in a... | |
| The DESKLIFT DL10 is a round 2-part column perfect for a wide range of different desk applications. The column is very compact and clean in design, which also appears from... | |
| The DESKLIFT DL16 is a compact 3-part lifting column perfect for a wide range of different desk applications like office desks or conference tables. The 3-part construction ensures short installation... | |
| The DESKLIFT DL19 is a 3-part lifting column with square profiles and motor housing. The column has invisible gliding pads for improved design. It is a perfect choice for a... | |
| The DESKLIFT DL5 is a compact 2-part lifting column, which is a perfect choice for a wide range of different desk applications, especially in the office area. The DL5 has... | |
| The DESKLIFT DL6 is a compact 3-part lifting column, which is a perfect choice for a wide range of different desk applications ranging from industry to office desks. The 3-part... | |
| The DESKLIFT™ DL10IC (Integrated Controller) is a compact 2-part lifting column with round profiles based on our column DL10 . The DL10IC is a perfect choice for adjustable economy office... | |
| The DESKLIFT™ DL11IC (Integrated Control) is a compact 3-part lifting column with round profiles based on our column DL11 . The DL11IC is a perfect choice for adjustable economy office... | |
| The DESKLIFT™ DL15IC (Integrated Controller) is a compact 2-part lifting column, based on our well-known column DL15. The DL15IC is a perfect choice for economy office desks using only 2... | |
| The DESKLIFT™ DL16IC (Integrated Controller) is a compact 3-part lifting column, based on our well-known column DL16 . The DL16IC is a perfect choice for economy office desks using only... | |
| The DESKLIFT™ DL19IC (Integrated Controller) is a compact 3-part lifting column, based on our column DL19 . The DL19IC is a perfect choice for economy office desks using only 2... | |
| The DESKLIFT™ DL5IC (Integrated Controller) is a compact 2-part lifting column, based on our well-known column DL5. The DL5IC is a perfect choice for economy office desks only using 2... | |
| The DESKLIFT™ DL6IC (Integrated Controller) is a compact 3-part lifting column, based on our well-known column DL6. The DL6IC is a perfect choice for economy office desks only using 2... | |
| The DESKLIFT™ DL8IC (Integrated Controller) is a compact 2-part lifting column with round profiles based on our well-known column DL8 . The DL8IC is a perfect choice for adjustable economy... | |
| The DESKLIFT™ DL9IC (Integrated Controller) is a compact 3-part lifting column with round profiles based on our well-known column DL9 . The DL9IC is a perfect choice for adjustable economy... | |
| The DESKLINE column DL9 is a round 3-part column perfect for a wide range of office desks. The upside down construction yields a very compact and clean design, which also... | |
| The DESKLINE® column DL14 sets the standards for in-line columns. The compact round shaped column satisfies market requirements for low built-in dimensions and at the same time a long stroke... | |
| The DESKLINE® column DL2 is designed for a wide range of workstation applications and is the ideal choice for duties such as height adjustment of computer workstations, work benches, assembly... | |
| The DESKLINE® DL12 column sets the standards for in-line columns. It is a compact 3-part in-line column, which is a perfect choice for a wide range of desk applications. The... | |
| The DESKLINE® DL1A is an enhancement of the column DL1. The DL1A is a strong and very stable lifting column, which is able to lift a lot. These features make... | |
| The DL11 DESKLIFT is a compact round 3-part lifting column, which is a perfect choice for a wide range of different desk applications like office desks or conference tables. The... | |
| The DL15 DESKLIFT is a compact 2-part lifting column, which combines the guide and the actuator functions. It is an upside down column, where the smallest profile is mounted on... | |
| The DL4S is a DESKLIFT® lifting column. The column is an optimum choice for a wide range of desk applications especially within the office area. The hallmarks of the DL4S... | |
| The DL7 is a basic DESKLINE® column for simple desks mainly used in offices or private homes. The DL7 combines well-proven technology and basic features in a price/performance optimized low-cost... | |
| The DL8 is a 2-part DESKLINE® column with round profiles. The upside down construction yields a very compact and clean design, which also arises from the fact that the system... | |
| The LC3 is a 3-stage lifting column, available in a 4,000 N, 5,000 N and 6,000 N version, and it sets the standard for vertical lifting columns for high-end medical... |